Panasonic Chip Res, Thick Film, 267K, 0.125W, 0805; Resistance Panasonic ERJ-S06D2673V

Description
CHIP RES, THICK FILM, 267K, 0.125W, 0805; Resistance:267kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 267K, 0.125W, 0805; Resistance:267kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 267K, 0.125W, 0805; Resistance Panasonic - 66AC7739 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 267K, 0.125W, 0805; Resistance Panasonic
66AC7739
Chip Res, Thick Film, 267K, 0.125W, 0805; Resistance Panasonic 66AC7739
CHIP RES, THICK FILM, 267K, 0.125W, 0805; Resistance:267kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 267K, 0.125W, 0805; Resistance:267kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 267K, 0.125W, 0805; Resistance Panasonic - 66AC0624 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 267K, 0.125W, 0805; Resistance Panasonic
66AC0624
Chip Res, Thick Film, 267K, 0.125W, 0805; Resistance Panasonic 66AC0624
CHIP RES, THICK FILM, 267K, 0.125W, 0805; Resistance:267kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 267K, 0.125W, 0805; Resistance:267kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC7739
Product Name Chip Res, Thick Film, 267K, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 267000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176090-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 174000 ohms
View Details
3 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details