Panasonic Chip Res, Thick Film, 23R7, 0.125W, 0805; Resistance Panasonic ERJ-S06D23R7V

Description
CHIP RES, THICK FILM, 23R7, 0.125W, 0805; Resistance:23.7ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 23R7, 0.125W, 0805; Resistance:23.7ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 23R7, 0.125W, 0805; Resistance Panasonic - 66AC7736 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 23R7, 0.125W, 0805; Resistance Panasonic
66AC7736
Chip Res, Thick Film, 23R7, 0.125W, 0805; Resistance Panasonic 66AC7736
CHIP RES, THICK FILM, 23R7, 0.125W, 0805; Resistance:23.7ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 23R7, 0.125W, 0805; Resistance:23.7ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 23R7, 0.125W, 0805; Resistance Panasonic - 66AC4621 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 23R7, 0.125W, 0805; Resistance Panasonic
66AC4621
Chip Res, Thick Film, 23R7, 0.125W, 0805; Resistance Panasonic 66AC4621
CHIP RES, THICK FILM, 23R7, 0.125W, 0805; Resistance:23.7ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 23R7, 0.125W, 0805; Resistance:23.7ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC7736
Product Name Chip Res, Thick Film, 23R7, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 23.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details