Panasonic Chip Res, Thick Film, 226R, 0.125W, 0805; Resistance Panasonic ERJ-S06D2260V

Description
CHIP RES, THICK FILM, 226R, 0.125W, 0805; Resistance:226ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 226R, 0.125W, 0805; Resistance:226ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 226R, 0.125W, 0805; Resistance Panasonic - 65AC7592 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 226R, 0.125W, 0805; Resistance Panasonic
65AC7592
Chip Res, Thick Film, 226R, 0.125W, 0805; Resistance Panasonic 65AC7592
CHIP RES, THICK FILM, 226R, 0.125W, 0805; Resistance:226ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 226R, 0.125W, 0805; Resistance:226ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 226R, 0.125W, 0805; Resistance Panasonic - 65AC7591 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 226R, 0.125W, 0805; Resistance Panasonic
65AC7591
Chip Res, Thick Film, 226R, 0.125W, 0805; Resistance Panasonic 65AC7591
CHIP RES, THICK FILM, 226R, 0.125W, 0805; Resistance:226ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 226R, 0.125W, 0805; Resistance:226ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 65AC7592
Product Name Chip Res, Thick Film, 226R, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 226 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573176 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 3300 ohms
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details