Panasonic Chip Res, Thick Film, 21R5, 0.125W, 0805; Resistance Panasonic ERJ-S06D21R5V

Description
CHIP RES, THICK FILM, 21R5, 0.125W, 0805; Resistance:21.5ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 21R5, 0.125W, 0805; Resistance:21.5ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 21R5, 0.125W, 0805; Resistance Panasonic - 67AC1878 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 21R5, 0.125W, 0805; Resistance Panasonic
67AC1878
Chip Res, Thick Film, 21R5, 0.125W, 0805; Resistance Panasonic 67AC1878
CHIP RES, THICK FILM, 21R5, 0.125W, 0805; Resistance:21.5ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 21R5, 0.125W, 0805; Resistance:21.5ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 21R5, 0.125W, 0805; Resistance Panasonic - 66AC7730 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 21R5, 0.125W, 0805; Resistance Panasonic
66AC7730
Chip Res, Thick Film, 21R5, 0.125W, 0805; Resistance Panasonic 66AC7730
CHIP RES, THICK FILM, 21R5, 0.125W, 0805; Resistance:21.5ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 21R5, 0.125W, 0805; Resistance:21.5ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC1878
Product Name Chip Res, Thick Film, 21R5, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 21.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 2567809 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details
Through Hole Resistors - 4756268 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details