Panasonic Chip Res, Thick Film, 215R, 0.125W, 0805; Resistance Panasonic ERJ-S06D2150V

Description
CHIP RES, THICK FILM, 215R, 0.125W, 0805; Resistance:215ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 215R, 0.125W, 0805; Resistance:215ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 215R, 0.125W, 0805; Resistance Panasonic - 66AC4616 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 215R, 0.125W, 0805; Resistance Panasonic
66AC4616
Chip Res, Thick Film, 215R, 0.125W, 0805; Resistance Panasonic 66AC4616
CHIP RES, THICK FILM, 215R, 0.125W, 0805; Resistance:215ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 215R, 0.125W, 0805; Resistance:215ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 215R, 0.125W, 0805; Resistance Panasonic - 66AC7731 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 215R, 0.125W, 0805; Resistance Panasonic
66AC7731
Chip Res, Thick Film, 215R, 0.125W, 0805; Resistance Panasonic 66AC7731
CHIP RES, THICK FILM, 215R, 0.125W, 0805; Resistance:215ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 215R, 0.125W, 0805; Resistance:215ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC4616
Product Name Chip Res, Thick Film, 215R, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 215 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 2573200 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 10 ohms
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1692FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details