Panasonic Chip Res, Thick Film, 210K, 0.125W, 0805; Resistance Panasonic ERJ-S06D2103V

Description
CHIP RES, THICK FILM, 210K, 0.125W, 0805; Resistance:210kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 210K, 0.125W, 0805; Resistance:210kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 210K, 0.125W, 0805; Resistance Panasonic - 67AC0664 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 210K, 0.125W, 0805; Resistance Panasonic
67AC0664
Chip Res, Thick Film, 210K, 0.125W, 0805; Resistance Panasonic 67AC0664
CHIP RES, THICK FILM, 210K, 0.125W, 0805; Resistance:210kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 210K, 0.125W, 0805; Resistance:210kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 210K, 0.125W, 0805; Resistance Panasonic - 65AC7589 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 210K, 0.125W, 0805; Resistance Panasonic
65AC7589
Chip Res, Thick Film, 210K, 0.125W, 0805; Resistance Panasonic 65AC7589
CHIP RES, THICK FILM, 210K, 0.125W, 0805; Resistance:210kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 210K, 0.125W, 0805; Resistance:210kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC0664
Product Name Chip Res, Thick Film, 210K, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 210000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1468330 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details