Panasonic Chip Res, Thick Film, 200R, 0.125W, 0805; Resistance Panasonic ERJ-S06D2000V

Description
CHIP RES, THICK FILM, 200R, 0.125W, 0805; Resistance:200ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 200R, 0.125W, 0805; Resistance:200ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 200R, 0.125W, 0805; Resistance Panasonic - 65AC9066 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 200R, 0.125W, 0805; Resistance Panasonic
65AC9066
Chip Res, Thick Film, 200R, 0.125W, 0805; Resistance Panasonic 65AC9066
CHIP RES, THICK FILM, 200R, 0.125W, 0805; Resistance:200ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 200R, 0.125W, 0805; Resistance:200ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 200R, 0.125W, 0805; Resistance Panasonic - 67AC0663 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 200R, 0.125W, 0805; Resistance Panasonic
67AC0663
Chip Res, Thick Film, 200R, 0.125W, 0805; Resistance Panasonic 67AC0663
CHIP RES, THICK FILM, 200R, 0.125W, 0805; Resistance:200ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 200R, 0.125W, 0805; Resistance:200ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 65AC9066
Product Name Chip Res, Thick Film, 200R, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1580286 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1804FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers