Panasonic Chip Res, Thick Film, 18R, 0.125W, 0805; Resistance Panasonic ERJ-S06D18R0V

Description
CHIP RES, THICK FILM, 18R, 0.125W, 0805; Resistance:18ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 18R, 0.125W, 0805; Resistance:18ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 18R, 0.125W, 0805; Resistance Panasonic - 66AC0599 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 18R, 0.125W, 0805; Resistance Panasonic
66AC0599
Chip Res, Thick Film, 18R, 0.125W, 0805; Resistance Panasonic 66AC0599
CHIP RES, THICK FILM, 18R, 0.125W, 0805; Resistance:18ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 18R, 0.125W, 0805; Resistance:18ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 18R, 0.125W, 0805; Resistance Panasonic - 67AC0661 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 18R, 0.125W, 0805; Resistance Panasonic
67AC0661
Chip Res, Thick Film, 18R, 0.125W, 0805; Resistance Panasonic 67AC0661
CHIP RES, THICK FILM, 18R, 0.125W, 0805; Resistance:18ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 18R, 0.125W, 0805; Resistance:18ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC0599
Product Name Chip Res, Thick Film, 18R, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 18 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1-1614973-0 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
Tolerance 0.1000 +/- %
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details