Panasonic Chip Res, Thick Film, 178K, 0.125W, 0805; Resistance Panasonic ERJ-S06D1783V

Description
CHIP RES, THICK FILM, 178K, 0.125W, 0805; Resistance:178kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 178K, 0.125W, 0805; Resistance:178kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 178K, 0.125W, 0805; Resistance Panasonic - 66AC0598 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 178K, 0.125W, 0805; Resistance Panasonic
66AC0598
Chip Res, Thick Film, 178K, 0.125W, 0805; Resistance Panasonic 66AC0598
CHIP RES, THICK FILM, 178K, 0.125W, 0805; Resistance:178kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 178K, 0.125W, 0805; Resistance:178kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 178K, 0.125W, 0805; Resistance Panasonic - 66AC7724 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 178K, 0.125W, 0805; Resistance Panasonic
66AC7724
Chip Res, Thick Film, 178K, 0.125W, 0805; Resistance Panasonic 66AC7724
CHIP RES, THICK FILM, 178K, 0.125W, 0805; Resistance:178kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 178K, 0.125W, 0805; Resistance:178kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC0598
Product Name Chip Res, Thick Film, 178K, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 178000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573238 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 4.7 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375401-BVE-M-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details