Panasonic Chip Res, Thick Film, 17K8, 0.125W, 0805; Resistance Panasonic ERJ-S06D1782V

Description
CHIP RES, THICK FILM, 17K8, 0.125W, 0805; Resistance:17.8kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 17K8, 0.125W, 0805; Resistance:17.8kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 17K8, 0.125W, 0805; Resistance Panasonic - 66AC6502 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 17K8, 0.125W, 0805; Resistance Panasonic
66AC6502
Chip Res, Thick Film, 17K8, 0.125W, 0805; Resistance Panasonic 66AC6502
CHIP RES, THICK FILM, 17K8, 0.125W, 0805; Resistance:17.8kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 17K8, 0.125W, 0805; Resistance:17.8kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 17K8, 0.125W, 0805; Resistance Panasonic - 66AC9228 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 17K8, 0.125W, 0805; Resistance Panasonic
66AC9228
Chip Res, Thick Film, 17K8, 0.125W, 0805; Resistance Panasonic 66AC9228
CHIP RES, THICK FILM, 17K8, 0.125W, 0805; Resistance:17.8kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 17K8, 0.125W, 0805; Resistance:17.8kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC6502
Product Name Chip Res, Thick Film, 17K8, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 17800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1472FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details