Panasonic Chip Res, Thick Film, 1K62, 0.125W, 0805; Resistance Panasonic ERJ-S06D1621V

Description
CHIP RES, THICK FILM, 1K62, 0.125W, 0805; Resistance:1.62kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 1K62, 0.125W, 0805; Resistance:1.62kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 1K62, 0.125W, 0805; Resistance Panasonic - 66AC0593 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 1K62, 0.125W, 0805; Resistance Panasonic
66AC0593
Chip Res, Thick Film, 1K62, 0.125W, 0805; Resistance Panasonic 66AC0593
CHIP RES, THICK FILM, 1K62, 0.125W, 0805; Resistance:1.62kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 1K62, 0.125W, 0805; Resistance:1.62kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 1K62, 0.125W, 0805; Resistance Panasonic - 65AC9060 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 1K62, 0.125W, 0805; Resistance Panasonic
65AC9060
Chip Res, Thick Film, 1K62, 0.125W, 0805; Resistance Panasonic 65AC9060
CHIP RES, THICK FILM, 1K62, 0.125W, 0805; Resistance:1.62kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 1K62, 0.125W, 0805; Resistance:1.62kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC0593
Product Name Chip Res, Thick Film, 1K62, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 1620 ohms
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details