Panasonic Chip Res, Thick Film, 160R, 0.125W, 0805; Resistance Panasonic ERJ-S06D1600V

Description
CHIP RES, THICK FILM, 160R, 0.125W, 0805; Resistance:160ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 160R, 0.125W, 0805; Resistance:160ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 160R, 0.125W, 0805; Resistance Panasonic - 67AC4927 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 160R, 0.125W, 0805; Resistance Panasonic
67AC4927
Chip Res, Thick Film, 160R, 0.125W, 0805; Resistance Panasonic 67AC4927
CHIP RES, THICK FILM, 160R, 0.125W, 0805; Resistance:160ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 160R, 0.125W, 0805; Resistance:160ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 160R, 0.125W, 0805; Resistance Panasonic - 65AC7576 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 160R, 0.125W, 0805; Resistance Panasonic
65AC7576
Chip Res, Thick Film, 160R, 0.125W, 0805; Resistance Panasonic 65AC7576
CHIP RES, THICK FILM, 160R, 0.125W, 0805; Resistance:160ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 160R, 0.125W, 0805; Resistance:160ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC4927
Product Name Chip Res, Thick Film, 160R, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 160 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176073-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1050 ohms
View Details
4 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details