Panasonic Chip Res, Thick Film, 15R, 0.125W, 0805; Resistance Panasonic ERJ-S06D15R0V

Description
CHIP RES, THICK FILM, 15R, 0.125W, 0805; Resistance:15ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 15R, 0.125W, 0805; Resistance:15ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 15R, 0.125W, 0805; Resistance Panasonic - 66AC4597 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 15R, 0.125W, 0805; Resistance Panasonic
66AC4597
Chip Res, Thick Film, 15R, 0.125W, 0805; Resistance Panasonic 66AC4597
CHIP RES, THICK FILM, 15R, 0.125W, 0805; Resistance:15ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 15R, 0.125W, 0805; Resistance:15ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 15R, 0.125W, 0805; Resistance Panasonic - 67AC1865 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 15R, 0.125W, 0805; Resistance Panasonic
67AC1865
Chip Res, Thick Film, 15R, 0.125W, 0805; Resistance Panasonic 67AC1865
CHIP RES, THICK FILM, 15R, 0.125W, 0805; Resistance:15ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 15R, 0.125W, 0805; Resistance:15ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC4597
Product Name Chip Res, Thick Film, 15R, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 15 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375453-BVE-A-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details