Panasonic Chip Res, Thick Film, 1K54, 0.125W, 0805; Resistance Panasonic ERJ-S06D1541V

Description
CHIP RES, THICK FILM, 1K54, 0.125W, 0805; Resistance:1.54kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 1K54, 0.125W, 0805; Resistance:1.54kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 1K54, 0.125W, 0805; Resistance Panasonic - 65AC9059 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 1K54, 0.125W, 0805; Resistance Panasonic
65AC9059
Chip Res, Thick Film, 1K54, 0.125W, 0805; Resistance Panasonic 65AC9059
CHIP RES, THICK FILM, 1K54, 0.125W, 0805; Resistance:1.54kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 1K54, 0.125W, 0805; Resistance:1.54kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 1K54, 0.125W, 0805; Resistance Panasonic - 66AC9220 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 1K54, 0.125W, 0805; Resistance Panasonic
66AC9220
Chip Res, Thick Film, 1K54, 0.125W, 0805; Resistance Panasonic 66AC9220
CHIP RES, THICK FILM, 1K54, 0.125W, 0805; Resistance:1.54kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 1K54, 0.125W, 0805; Resistance:1.54kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 65AC9059
Product Name Chip Res, Thick Film, 1K54, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 1540 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details