Panasonic Chip Res, Thick Film, 14R7, 0.125W, 0805; Resistance Panasonic ERJ-S06D14R7V

Description
CHIP RES, THICK FILM, 14R7, 0.125W, 0805; Resistance:14.7ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 14R7, 0.125W, 0805; Resistance:14.7ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 14R7, 0.125W, 0805; Resistance Panasonic - 66AC0582 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 14R7, 0.125W, 0805; Resistance Panasonic
66AC0582
Chip Res, Thick Film, 14R7, 0.125W, 0805; Resistance Panasonic 66AC0582
CHIP RES, THICK FILM, 14R7, 0.125W, 0805; Resistance:14.7ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 14R7, 0.125W, 0805; Resistance:14.7ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 14R7, 0.125W, 0805; Resistance Panasonic - 66AC9216 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 14R7, 0.125W, 0805; Resistance Panasonic
66AC9216
Chip Res, Thick Film, 14R7, 0.125W, 0805; Resistance Panasonic 66AC9216
CHIP RES, THICK FILM, 14R7, 0.125W, 0805; Resistance:14.7ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 14R7, 0.125W, 0805; Resistance:14.7ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC0582
Product Name Chip Res, Thick Film, 14R7, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 14.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573138 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 11 ohms
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details