Panasonic Chip Res, Thick Film, 14R, 0.125W, 0805; Resistance Panasonic ERJ-S06D14R0V

Description
CHIP RES, THICK FILM, 14R, 0.125W, 0805; Resistance:14ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 14R, 0.125W, 0805; Resistance:14ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 14R, 0.125W, 0805; Resistance Panasonic - 66AC4593 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 14R, 0.125W, 0805; Resistance Panasonic
66AC4593
Chip Res, Thick Film, 14R, 0.125W, 0805; Resistance Panasonic 66AC4593
CHIP RES, THICK FILM, 14R, 0.125W, 0805; Resistance:14ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 14R, 0.125W, 0805; Resistance:14ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 14R, 0.125W, 0805; Resistance Panasonic - 66AC4592 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 14R, 0.125W, 0805; Resistance Panasonic
66AC4592
Chip Res, Thick Film, 14R, 0.125W, 0805; Resistance Panasonic 66AC4592
CHIP RES, THICK FILM, 14R, 0.125W, 0805; Resistance:14ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 14R, 0.125W, 0805; Resistance:14ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC4593
Product Name Chip Res, Thick Film, 14R, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 14 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756432 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1-2176155-5 - TE Connectivity
Specs
Technology / Construction Metal Foil
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.0110 ohms
View Details
3 suppliers