Panasonic Chip Res, Thick Film, 140R, 0.125W, 0805; Resistance Panasonic ERJ-S06D1400V

Description
CHIP RES, THICK FILM, 140R, 0.125W, 0805; Resistance:140ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 140R, 0.125W, 0805; Resistance:140ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 140R, 0.125W, 0805; Resistance Panasonic - 66AC9217 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 140R, 0.125W, 0805; Resistance Panasonic
66AC9217
Chip Res, Thick Film, 140R, 0.125W, 0805; Resistance Panasonic 66AC9217
CHIP RES, THICK FILM, 140R, 0.125W, 0805; Resistance:140ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 140R, 0.125W, 0805; Resistance:140ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 140R, 0.125W, 0805; Resistance Panasonic - 67AC4920 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 140R, 0.125W, 0805; Resistance Panasonic
67AC4920
Chip Res, Thick Film, 140R, 0.125W, 0805; Resistance Panasonic 67AC4920
CHIP RES, THICK FILM, 140R, 0.125W, 0805; Resistance:140ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 140R, 0.125W, 0805; Resistance:140ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC9217
Product Name Chip Res, Thick Film, 140R, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 140 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 1260419 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details