Panasonic Chip Res, Thick Film, 12R4, 0.125W, 0805; Resistance Panasonic ERJ-S06D12R4V

Description
CHIP RES, THICK FILM, 12R4, 0.125W, 0805; Resistance:12.4ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 12R4, 0.125W, 0805; Resistance:12.4ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 12R4, 0.125W, 0805; Resistance Panasonic - 65AC7564 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 12R4, 0.125W, 0805; Resistance Panasonic
65AC7564
Chip Res, Thick Film, 12R4, 0.125W, 0805; Resistance Panasonic 65AC7564
CHIP RES, THICK FILM, 12R4, 0.125W, 0805; Resistance:12.4ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 12R4, 0.125W, 0805; Resistance:12.4ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 12R4, 0.125W, 0805; Resistance Panasonic - 65AC7565 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 12R4, 0.125W, 0805; Resistance Panasonic
65AC7565
Chip Res, Thick Film, 12R4, 0.125W, 0805; Resistance Panasonic 65AC7565
CHIP RES, THICK FILM, 12R4, 0.125W, 0805; Resistance:12.4ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 12R4, 0.125W, 0805; Resistance:12.4ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 65AC7564
Product Name Chip Res, Thick Film, 12R4, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 12.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 10 +/- %
View Details
3 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details