Panasonic Chip Res, Thick Film, 12K7, 0.125W, 0805; Resistance Panasonic ERJ-S06D1272V

Description
CHIP RES, THICK FILM, 12K7, 0.125W, 0805; Resistance:12.7kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 12K7, 0.125W, 0805; Resistance:12.7kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 12K7, 0.125W, 0805; Resistance Panasonic - 66AC7714 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 12K7, 0.125W, 0805; Resistance Panasonic
66AC7714
Chip Res, Thick Film, 12K7, 0.125W, 0805; Resistance Panasonic 66AC7714
CHIP RES, THICK FILM, 12K7, 0.125W, 0805; Resistance:12.7kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 12K7, 0.125W, 0805; Resistance:12.7kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 12K7, 0.125W, 0805; Resistance Panasonic - 66AC7715 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 12K7, 0.125W, 0805; Resistance Panasonic
66AC7715
Chip Res, Thick Film, 12K7, 0.125W, 0805; Resistance Panasonic 66AC7715
CHIP RES, THICK FILM, 12K7, 0.125W, 0805; Resistance:12.7kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 12K7, 0.125W, 0805; Resistance:12.7kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC7714
Product Name Chip Res, Thick Film, 12K7, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 12700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567525 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0016 ohms
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details