Panasonic Chip Res, Thick Film, 11R8, 0.125W, 0805; Resistance Panasonic ERJ-S06D11R8V

Description
CHIP RES, THICK FILM, 11R8, 0.125W, 0805; Resistance:11.8ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 11R8, 0.125W, 0805; Resistance:11.8ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 11R8, 0.125W, 0805; Resistance Panasonic - 66AC9207 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 11R8, 0.125W, 0805; Resistance Panasonic
66AC9207
Chip Res, Thick Film, 11R8, 0.125W, 0805; Resistance Panasonic 66AC9207
CHIP RES, THICK FILM, 11R8, 0.125W, 0805; Resistance:11.8ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 11R8, 0.125W, 0805; Resistance:11.8ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 11R8, 0.125W, 0805; Resistance Panasonic - 67AC4908 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 11R8, 0.125W, 0805; Resistance Panasonic
67AC4908
Chip Res, Thick Film, 11R8, 0.125W, 0805; Resistance Panasonic 67AC4908
CHIP RES, THICK FILM, 11R8, 0.125W, 0805; Resistance:11.8ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 11R8, 0.125W, 0805; Resistance:11.8ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC9207
Product Name Chip Res, Thick Film, 11R8, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 11.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R220JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details