Panasonic Chip Res, Thick Film, 11R5, 0.125W, 0805; Resistance Panasonic ERJ-S06D11R5V

Description
CHIP RES, THICK FILM, 11R5, 0.125W, 0805; Resistance:11.5ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 11R5, 0.125W, 0805; Resistance:11.5ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 11R5, 0.125W, 0805; Resistance Panasonic - 66AC2563 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 11R5, 0.125W, 0805; Resistance Panasonic
66AC2563
Chip Res, Thick Film, 11R5, 0.125W, 0805; Resistance Panasonic 66AC2563
CHIP RES, THICK FILM, 11R5, 0.125W, 0805; Resistance:11.5ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 11R5, 0.125W, 0805; Resistance:11.5ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 11R5, 0.125W, 0805; Resistance Panasonic - 66AC0567 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 11R5, 0.125W, 0805; Resistance Panasonic
66AC0567
Chip Res, Thick Film, 11R5, 0.125W, 0805; Resistance Panasonic 66AC0567
CHIP RES, THICK FILM, 11R5, 0.125W, 0805; Resistance:11.5ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 11R5, 0.125W, 0805; Resistance:11.5ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC2563
Product Name Chip Res, Thick Film, 11R5, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 11.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details