Panasonic Chip Res, Thick Film, 115R, 0.125W, 0805; Resistance Panasonic ERJ-S06D1150V

Description
CHIP RES, THICK FILM, 115R, 0.125W, 0805; Resistance:115ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 115R, 0.125W, 0805; Resistance:115ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 115R, 0.125W, 0805; Resistance Panasonic - 67AC0657 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 115R, 0.125W, 0805; Resistance Panasonic
67AC0657
Chip Res, Thick Film, 115R, 0.125W, 0805; Resistance Panasonic 67AC0657
CHIP RES, THICK FILM, 115R, 0.125W, 0805; Resistance:115ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 115R, 0.125W, 0805; Resistance:115ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 115R, 0.125W, 0805; Resistance Panasonic - 66AC9208 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 115R, 0.125W, 0805; Resistance Panasonic
66AC9208
Chip Res, Thick Film, 115R, 0.125W, 0805; Resistance Panasonic 66AC9208
CHIP RES, THICK FILM, 115R, 0.125W, 0805; Resistance:115ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 115R, 0.125W, 0805; Resistance:115ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC0657
Product Name Chip Res, Thick Film, 115R, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 115 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 2176761-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 150000 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details