Panasonic Chip Res, Thick Film, 10R2, 0.125W, 0805; Resistance Panasonic ERJ-S06D10R2V

Description
CHIP RES, THICK FILM, 10R2, 0.125W, 0805; Resistance:10.2ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 10R2, 0.125W, 0805; Resistance:10.2ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 10R2, 0.125W, 0805; Resistance Panasonic - 65AC9045 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 10R2, 0.125W, 0805; Resistance Panasonic
65AC9045
Chip Res, Thick Film, 10R2, 0.125W, 0805; Resistance Panasonic 65AC9045
CHIP RES, THICK FILM, 10R2, 0.125W, 0805; Resistance:10.2ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 10R2, 0.125W, 0805; Resistance:10.2ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 10R2, 0.125W, 0805; Resistance Panasonic - 66AC9202 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 10R2, 0.125W, 0805; Resistance Panasonic
66AC9202
Chip Res, Thick Film, 10R2, 0.125W, 0805; Resistance Panasonic 66AC9202
CHIP RES, THICK FILM, 10R2, 0.125W, 0805; Resistance:10.2ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 10R2, 0.125W, 0805; Resistance:10.2ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 65AC9045
Product Name Chip Res, Thick Film, 10R2, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 10.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1363292 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details