Panasonic Chip Res, Thick Film, 105K, 0.125W, 0805; Resistance Panasonic ERJ-S06D1053V

Description
CHIP RES, THICK FILM, 105K, 0.125W, 0805; Resistance:105kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 105K, 0.125W, 0805; Resistance:105kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 105K, 0.125W, 0805; Resistance Panasonic - 65AC7559 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 105K, 0.125W, 0805; Resistance Panasonic
65AC7559
Chip Res, Thick Film, 105K, 0.125W, 0805; Resistance Panasonic 65AC7559
CHIP RES, THICK FILM, 105K, 0.125W, 0805; Resistance:105kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 105K, 0.125W, 0805; Resistance:105kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 105K, 0.125W, 0805; Resistance Panasonic - 66AC7708 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 105K, 0.125W, 0805; Resistance Panasonic
66AC7708
Chip Res, Thick Film, 105K, 0.125W, 0805; Resistance Panasonic 66AC7708
CHIP RES, THICK FILM, 105K, 0.125W, 0805; Resistance:105kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 105K, 0.125W, 0805; Resistance:105kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 65AC7559
Product Name Chip Res, Thick Film, 105K, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 105000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details