Panasonic Chip Res, Thick Film, 100R, 0.125W, 0805; Resistance Panasonic ERJ-S06D1000V

Description
CHIP RES, THICK FILM, 100R, 0.125W, 0805; Resistance:100ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 100R, 0.125W, 0805; Resistance:100ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 100R, 0.125W, 0805; Resistance Panasonic - 66AC4572 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 100R, 0.125W, 0805; Resistance Panasonic
66AC4572
Chip Res, Thick Film, 100R, 0.125W, 0805; Resistance Panasonic 66AC4572
CHIP RES, THICK FILM, 100R, 0.125W, 0805; Resistance:100ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 100R, 0.125W, 0805; Resistance:100ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 100R, 0.125W, 0805; Resistance Panasonic - 66AC9203 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 100R, 0.125W, 0805; Resistance Panasonic
66AC9203
Chip Res, Thick Film, 100R, 0.125W, 0805; Resistance Panasonic 66AC9203
CHIP RES, THICK FILM, 100R, 0.125W, 0805; Resistance:100ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 100R, 0.125W, 0805; Resistance:100ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC4572
Product Name Chip Res, Thick Film, 100R, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details