Panasonic Res, Jumper, 0.125W, Thick Film, 0805; Resistor Case / Package Panasonic ERJ-S060R00V

Description
RES, JUMPER, 0.125W, THICK FILM, 0805; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Power Rating:125mW; Current Rating:2A; Product Range:ERJS06 Series; Product Length:2mm; Product Width:1.25mm RoHS Compliant: Yes
Datasheet
Description
RES, JUMPER, 0.125W, THICK FILM, 0805; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Power Rating:125mW; Current Rating:2A; Product Range:ERJS06 Series; Product Length:2mm; Product Width:1.25mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Jumper, 0.125W, Thick Film, 0805; Resistor Case / Package Panasonic - 50W9095 - Newark, An Avnet Company
Chicago, IL, United States
Res, Jumper, 0.125W, Thick Film, 0805; Resistor Case / Package Panasonic
50W9095
Res, Jumper, 0.125W, Thick Film, 0805; Resistor Case / Package Panasonic 50W9095
RES, JUMPER, 0.125W, THICK FILM, 0805; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Power Rating:125mW; Current Rating:2A; Product Range:ERJS06 Series; Product Length:2mm; Product Width:1.25mm RoHS Compliant: Yes

RES, JUMPER, 0.125W, THICK FILM, 0805; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Power Rating:125mW; Current Rating:2A; Product Range:ERJS06 Series; Product Length:2mm; Product Width:1.25mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Jumper, 0.125W, Thick Film, 0805; Resistor Case / Package Panasonic - 57AK1612 - Newark, An Avnet Company
Chicago, IL, United States
Res, Jumper, 0.125W, Thick Film, 0805; Resistor Case / Package Panasonic
57AK1612
Res, Jumper, 0.125W, Thick Film, 0805; Resistor Case / Package Panasonic 57AK1612
RES, JUMPER, 0.125W, THICK FILM, 0805; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Power Rating:125mW; Current Rating:2A; Product Range:ERJS06 Series; Product Length:2mm; Product Width:1.25mm RoHS Compliant: Yes

RES, JUMPER, 0.125W, THICK FILM, 0805; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Power Rating:125mW; Current Rating:2A; Product Range:ERJS06 Series; Product Length:2mm; Product Width:1.25mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 50W9095
Product Name Res, Jumper, 0.125W, Thick Film, 0805; Resistor Case / Package Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1260407 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details