RES 2 OHM 5% 1/10W 0603 SMD
Thick Film Chip Res, Anti Sulfur, 0603 RoHS Compliant: Yes
| ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Chip Resistors | Resistors |
| Product Number | ERJ-S03J2R0V | 39Y9831 |
| Product Name | Chip Resistor - Surface Mount | Thick Film Chip Res, Anti Sulfur, 0603 Rohs Compliant Panasonic |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Resistance Range | 2 ohms | |
| Tolerance | 5 +/- % | |
| Temperature Coefficient | -0.1667 ±ppm/°C | |
| Power Rating | 0.1000 watts |