Panasonic Res, 499R, 1%, 0.1W, Thick Film, 0603; Resistance Panasonic ERJ-S03F4990V

Description
RES, 499R, 1%, 0.1W, THICK FILM, 0603; Resistance:499ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 499R, 1%, 0.1W, THICK FILM, 0603; Resistance:499ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 499R, 1%, 0.1W, Thick Film, 0603; Resistance Panasonic - 50W8104 - Newark, An Avnet Company
Chicago, IL, United States
Res, 499R, 1%, 0.1W, Thick Film, 0603; Resistance Panasonic
50W8104
Res, 499R, 1%, 0.1W, Thick Film, 0603; Resistance Panasonic 50W8104
RES, 499R, 1%, 0.1W, THICK FILM, 0603; Resistance:499ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 499R, 1%, 0.1W, THICK FILM, 0603; Resistance:499ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 499R, 1%, 0.1W, Thick Film, 0603; Resistance Panasonic - 57AK1594 - Newark, An Avnet Company
Chicago, IL, United States
Res, 499R, 1%, 0.1W, Thick Film, 0603; Resistance Panasonic
57AK1594
Res, 499R, 1%, 0.1W, Thick Film, 0603; Resistance Panasonic 57AK1594
RES, 499R, 1%, 0.1W, THICK FILM, 0603; Resistance:499ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 499R, 1%, 0.1W, THICK FILM, 0603; Resistance:499ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 50W8104
Product Name Res, 499R, 1%, 0.1W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 499 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Chassis Mount Resistors - 1311273 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2C682J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details