Panasonic Res, 3K3, 1%, 0.1W, Thick Film, 0603; Resistance Panasonic ERJ-S03F3301V

Description
RES, 3K3, 1%, 0.1W, THICK FILM, 0603; Resistance:3.3kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 3K3, 1%, 0.1W, THICK FILM, 0603; Resistance:3.3kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 3K3, 1%, 0.1W, Thick Film, 0603; Resistance Panasonic - 50W7996 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K3, 1%, 0.1W, Thick Film, 0603; Resistance Panasonic
50W7996
Res, 3K3, 1%, 0.1W, Thick Film, 0603; Resistance Panasonic 50W7996
RES, 3K3, 1%, 0.1W, THICK FILM, 0603; Resistance:3.3kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 3K3, 1%, 0.1W, THICK FILM, 0603; Resistance:3.3kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K3, 1%, 0.1W, Thick Film, 0603; Resistance Panasonic - 57AK1590 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K3, 1%, 0.1W, Thick Film, 0603; Resistance Panasonic
57AK1590
Res, 3K3, 1%, 0.1W, Thick Film, 0603; Resistance Panasonic 57AK1590
RES, 3K3, 1%, 0.1W, THICK FILM, 0603; Resistance:3.3kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 3K3, 1%, 0.1W, THICK FILM, 0603; Resistance:3.3kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 50W7996
Product Name Res, 3K3, 1%, 0.1W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 3300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1580269 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers