Panasonic Res, 22R, 1%, 0.1W, Thick Film, 0603; Resistance Panasonic ERJ-S03F22R0V

Description
RES, 22R, 1%, 0.1W, THICK FILM, 0603; Resistance:22ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 22R, 1%, 0.1W, THICK FILM, 0603; Resistance:22ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 22R, 1%, 0.1W, Thick Film, 0603; Resistance Panasonic - 50W7888 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22R, 1%, 0.1W, Thick Film, 0603; Resistance Panasonic
50W7888
Res, 22R, 1%, 0.1W, Thick Film, 0603; Resistance Panasonic 50W7888
RES, 22R, 1%, 0.1W, THICK FILM, 0603; Resistance:22ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 22R, 1%, 0.1W, THICK FILM, 0603; Resistance:22ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 22R, 1%, 0.1W, Thick Film, 0603; Resistance Panasonic - 57AK1587 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22R, 1%, 0.1W, Thick Film, 0603; Resistance Panasonic
57AK1587
Res, 22R, 1%, 0.1W, Thick Film, 0603; Resistance Panasonic 57AK1587
RES, 22R, 1%, 0.1W, THICK FILM, 0603; Resistance:22ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 22R, 1%, 0.1W, THICK FILM, 0603; Resistance:22ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 50W7888
Product Name Res, 22R, 1%, 0.1W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 22 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4C392J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers