Panasonic Res, 2K, 1%, 0.1W, Thick Film, 0603; Resistance Panasonic ERJ-S03F2001V

Description
RES, 2K, 1%, 0.1W, THICK FILM, 0603; Resistance:2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Description
RES, 2K, 1%, 0.1W, THICK FILM, 0603; Resistance:2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Panasonic thick film chip resistor, part number 50W7871, features a resistance value of 2 kΩ with a tolerance of ±1%. It has a power rating of 0.1 W and is packaged in a 0603 size, which is equivalent to 1608 metric. This resistor is designed to be sulfur-resistant, enhancing its reliability in environments prone to sulfur exposure. It complies with RoHS standards and is suitable for both reflow and flow soldering processes. The product is also AEC-Q200 compliant, making it suitable for automotive applications. Its construction includes an Au-based inner electrode, contributing to its high reliability and performance.

Datasheet Summary
Powered by GS/AI

The Panasonic thick film chip resistor, part number 50W7871, features a resistance value of 2 kΩ with a tolerance of ±1%. It has a power rating of 0.1 W and is packaged in a 0603 size, which is equivalent to 1608 metric. This resistor is designed to be sulfur-resistant, enhancing its reliability in environments prone to sulfur exposure. It complies with RoHS standards and is suitable for both reflow and flow soldering processes. The product is also AEC-Q200 compliant, making it suitable for automotive applications. Its construction includes an Au-based inner electrode, contributing to its high reliability and performance.

Suppliers

Company
Product
Description
Supplier Links
Res, 2K, 1%, 0.1W, Thick Film, 0603; Resistance Panasonic - 50W7871 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K, 1%, 0.1W, Thick Film, 0603; Resistance Panasonic
50W7871
Res, 2K, 1%, 0.1W, Thick Film, 0603; Resistance Panasonic 50W7871
RES, 2K, 1%, 0.1W, THICK FILM, 0603; Resistance:2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 2K, 1%, 0.1W, THICK FILM, 0603; Resistance:2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K, 1%, 0.1W, Thick Film, 0603; Resistance Panasonic - 57AK1585 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K, 1%, 0.1W, Thick Film, 0603; Resistance Panasonic
57AK1585
Res, 2K, 1%, 0.1W, Thick Film, 0603; Resistance Panasonic 57AK1585
RES, 2K, 1%, 0.1W, THICK FILM, 0603; Resistance:2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 2K, 1%, 0.1W, THICK FILM, 0603; Resistance:2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 50W7871
Product Name Res, 2K, 1%, 0.1W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 2000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.5 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 1468330 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/2CT52R241JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details