Panasonic Res, 200R, 1%, 0.1W, Thick Film, 0603; Resistance Panasonic ERJ-S03F2000V

Description
RES, 200R, 1%, 0.1W, THICK FILM, 0603; Resistance:200ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 200R, 1%, 0.1W, THICK FILM, 0603; Resistance:200ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 200R, 1%, 0.1W, Thick Film, 0603; Resistance Panasonic - 50W7870 - Newark, An Avnet Company
Chicago, IL, United States
Res, 200R, 1%, 0.1W, Thick Film, 0603; Resistance Panasonic
50W7870
Res, 200R, 1%, 0.1W, Thick Film, 0603; Resistance Panasonic 50W7870
RES, 200R, 1%, 0.1W, THICK FILM, 0603; Resistance:200ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 200R, 1%, 0.1W, THICK FILM, 0603; Resistance:200ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 200R, 1%, 0.1W, Thick Film, 0603; Resistance Panasonic - 57AK1584 - Newark, An Avnet Company
Chicago, IL, United States
Res, 200R, 1%, 0.1W, Thick Film, 0603; Resistance Panasonic
57AK1584
Res, 200R, 1%, 0.1W, Thick Film, 0603; Resistance Panasonic 57AK1584
RES, 200R, 1%, 0.1W, THICK FILM, 0603; Resistance:200ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 200R, 1%, 0.1W, THICK FILM, 0603; Resistance:200ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 50W7870
Product Name Res, 200R, 1%, 0.1W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614910-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 23200 ohms
View Details
3 suppliers
Through Hole Resistors - 1722227 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Through Hole Resistors - 2019-CF1/2CT52R620JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details