Panasonic Chip Resistor - Surface Mount ERJ-S03F1002V

Description
RES SMD 10K OHM 1% 1/10W 0603
Datasheet
Description
RES SMD 10K OHM 1% 1/10W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-S03F1002V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-S03F1002V
Chip Resistor - Surface Mount ERJ-S03F1002V
RES SMD 10K OHM 1% 1/10W 0603

RES SMD 10K OHM 1% 1/10W 0603

Supplier's Site Datasheet
Res, 10K, 1%, 0.1W, Thick Film, 0603; Resistance Panasonic - 50W7713 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 1%, 0.1W, Thick Film, 0603; Resistance Panasonic
50W7713
Res, 10K, 1%, 0.1W, Thick Film, 0603; Resistance Panasonic 50W7713
RES, 10K, 1%, 0.1W, THICK FILM, 0603; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 10K, 1%, 0.1W, THICK FILM, 0603; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 10K, 1%, 0.1W, Thick Film, 0603; Resistance Panasonic - 57AK1579 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 1%, 0.1W, Thick Film, 0603; Resistance Panasonic
57AK1579
Res, 10K, 1%, 0.1W, Thick Film, 0603; Resistance Panasonic 57AK1579
RES, 10K, 1%, 0.1W, THICK FILM, 0603; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 10K, 1%, 0.1W, THICK FILM, 0603; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-S03F1002V 50W7713
Product Name Chip Resistor - Surface Mount Res, 10K, 1%, 0.1W, Thick Film, 0603; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 10000 ohms 10000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details