Panasonic Chip Res, Thick Film, 97R6, 0.1W, 0603; Resistance Panasonic ERJ-S03D97R6V

Description
CHIP RES, THICK FILM, 97R6, 0.1W, 0603; Resistance:97.6ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 97R6, 0.1W, 0603; Resistance:97.6ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 97R6, 0.1W, 0603; Resistance Panasonic - 66AC9199 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 97R6, 0.1W, 0603; Resistance Panasonic
66AC9199
Chip Res, Thick Film, 97R6, 0.1W, 0603; Resistance Panasonic 66AC9199
CHIP RES, THICK FILM, 97R6, 0.1W, 0603; Resistance:97.6ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 97R6, 0.1W, 0603; Resistance:97.6ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 97R6, 0.1W, 0603; Resistance Panasonic - 65AC7553 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 97R6, 0.1W, 0603; Resistance Panasonic
65AC7553
Chip Res, Thick Film, 97R6, 0.1W, 0603; Resistance Panasonic 65AC7553
CHIP RES, THICK FILM, 97R6, 0.1W, 0603; Resistance:97.6ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 97R6, 0.1W, 0603; Resistance:97.6ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC9199
Product Name Chip Res, Thick Film, 97R6, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 97.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567843P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details
Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details