Panasonic Chip Res, Thick Film, 931K, 0.1W, 0603; Resistance Panasonic ERJ-S03D9313V

Description
CHIP RES, THICK FILM, 931K, 0.1W, 0603; Resistance:931kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 931K, 0.1W, 0603; Resistance:931kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 931K, 0.1W, 0603; Resistance Panasonic - 66AC0560 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 931K, 0.1W, 0603; Resistance Panasonic
66AC0560
Chip Res, Thick Film, 931K, 0.1W, 0603; Resistance Panasonic 66AC0560
CHIP RES, THICK FILM, 931K, 0.1W, 0603; Resistance:931kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 931K, 0.1W, 0603; Resistance:931kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 931K, 0.1W, 0603; Resistance Panasonic - 66AC6476 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 931K, 0.1W, 0603; Resistance Panasonic
66AC6476
Chip Res, Thick Film, 931K, 0.1W, 0603; Resistance Panasonic 66AC6476
CHIP RES, THICK FILM, 931K, 0.1W, 0603; Resistance:931kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 931K, 0.1W, 0603; Resistance:931kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC0560
Product Name Chip Res, Thick Film, 931K, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 931000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R332JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details