Panasonic Chip Res, Thick Film, 93K1, 0.1W, 0603; Resistance Panasonic ERJ-S03D9312V

Description
CHIP RES, THICK FILM, 93K1, 0.1W, 0603; Resistance:93.1kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 93K1, 0.1W, 0603; Resistance:93.1kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 93K1, 0.1W, 0603; Resistance Panasonic - 66AC7703 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 93K1, 0.1W, 0603; Resistance Panasonic
66AC7703
Chip Res, Thick Film, 93K1, 0.1W, 0603; Resistance Panasonic 66AC7703
CHIP RES, THICK FILM, 93K1, 0.1W, 0603; Resistance:93.1kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 93K1, 0.1W, 0603; Resistance:93.1kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 93K1, 0.1W, 0603; Resistance Panasonic - 66AC7702 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 93K1, 0.1W, 0603; Resistance Panasonic
66AC7702
Chip Res, Thick Film, 93K1, 0.1W, 0603; Resistance Panasonic 66AC7702
CHIP RES, THICK FILM, 93K1, 0.1W, 0603; Resistance:93.1kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 93K1, 0.1W, 0603; Resistance:93.1kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC7703
Product Name Chip Res, Thick Film, 93K1, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 93100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD8452FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details