Panasonic Chip Res, Thick Film, 90R9, 0.1W, 0603; Resistance Panasonic ERJ-S03D90R9V

Description
CHIP RES, THICK FILM, 90R9, 0.1W, 0603; Resistance:90.9ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 90R9, 0.1W, 0603; Resistance:90.9ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 90R9, 0.1W, 0603; Resistance Panasonic - 66AC0555 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 90R9, 0.1W, 0603; Resistance Panasonic
66AC0555
Chip Res, Thick Film, 90R9, 0.1W, 0603; Resistance Panasonic 66AC0555
CHIP RES, THICK FILM, 90R9, 0.1W, 0603; Resistance:90.9ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 90R9, 0.1W, 0603; Resistance:90.9ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 90R9, 0.1W, 0603; Resistance Panasonic - 66AC0556 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 90R9, 0.1W, 0603; Resistance Panasonic
66AC0556
Chip Res, Thick Film, 90R9, 0.1W, 0603; Resistance Panasonic 66AC0556
CHIP RES, THICK FILM, 90R9, 0.1W, 0603; Resistance:90.9ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 90R9, 0.1W, 0603; Resistance:90.9ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC0555
Product Name Chip Res, Thick Film, 90R9, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 90.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R821JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 2176769-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 110 ohms
View Details
2 suppliers