Panasonic Chip Res, Thick Film, 8K87, 0.1W, 0603; Resistance Panasonic ERJ-S03D8871V

Description
CHIP RES, THICK FILM, 8K87, 0.1W, 0603; Resistance:8.87kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 8K87, 0.1W, 0603; Resistance:8.87kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 8K87, 0.1W, 0603; Resistance Panasonic - 66AC2552 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 8K87, 0.1W, 0603; Resistance Panasonic
66AC2552
Chip Res, Thick Film, 8K87, 0.1W, 0603; Resistance Panasonic 66AC2552
CHIP RES, THICK FILM, 8K87, 0.1W, 0603; Resistance:8.87kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 8K87, 0.1W, 0603; Resistance:8.87kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 8K87, 0.1W, 0603; Resistance Panasonic - 66AC2553 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 8K87, 0.1W, 0603; Resistance Panasonic
66AC2553
Chip Res, Thick Film, 8K87, 0.1W, 0603; Resistance Panasonic 66AC2553
CHIP RES, THICK FILM, 8K87, 0.1W, 0603; Resistance:8.87kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 8K87, 0.1W, 0603; Resistance:8.87kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC2552
Product Name Chip Res, Thick Film, 8K87, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 8870 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD335JCT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details