Panasonic Chip Res, Thick Film, 86R6, 0.1W, 0603; Resistance Panasonic ERJ-S03D86R6V

Description
CHIP RES, THICK FILM, 86R6, 0.1W, 0603; Resistance:86.6ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 86R6, 0.1W, 0603; Resistance:86.6ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 86R6, 0.1W, 0603; Resistance Panasonic - 65AC7545 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 86R6, 0.1W, 0603; Resistance Panasonic
65AC7545
Chip Res, Thick Film, 86R6, 0.1W, 0603; Resistance Panasonic 65AC7545
CHIP RES, THICK FILM, 86R6, 0.1W, 0603; Resistance:86.6ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 86R6, 0.1W, 0603; Resistance:86.6ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 86R6, 0.1W, 0603; Resistance Panasonic - 66AC7700 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 86R6, 0.1W, 0603; Resistance Panasonic
66AC7700
Chip Res, Thick Film, 86R6, 0.1W, 0603; Resistance Panasonic 66AC7700
CHIP RES, THICK FILM, 86R6, 0.1W, 0603; Resistance:86.6ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 86R6, 0.1W, 0603; Resistance:86.6ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 65AC7545
Product Name Chip Res, Thick Film, 86R6, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 86.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1364768P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 1 ohms
View Details
Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details