Panasonic Chip Res, Thick Film, 866K, 0.1W, 0603; Resistance Panasonic ERJ-S03D8663V

Description
CHIP RES, THICK FILM, 866K, 0.1W, 0603; Resistance:866kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 866K, 0.1W, 0603; Resistance:866kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 866K, 0.1W, 0603; Resistance Panasonic - 67AC0650 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 866K, 0.1W, 0603; Resistance Panasonic
67AC0650
Chip Res, Thick Film, 866K, 0.1W, 0603; Resistance Panasonic 67AC0650
CHIP RES, THICK FILM, 866K, 0.1W, 0603; Resistance:866kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 866K, 0.1W, 0603; Resistance:866kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 866K, 0.1W, 0603; Resistance Panasonic - 67AC0649 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 866K, 0.1W, 0603; Resistance Panasonic
67AC0649
Chip Res, Thick Film, 866K, 0.1W, 0603; Resistance Panasonic 67AC0649
CHIP RES, THICK FILM, 866K, 0.1W, 0603; Resistance:866kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 866K, 0.1W, 0603; Resistance:866kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC0650
Product Name Chip Res, Thick Film, 866K, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 866000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details