Panasonic Chip Res, Thick Film, 825K, 0.1W, 0603; Resistance Panasonic ERJ-S03D8253V

Description
CHIP RES, THICK FILM, 825K, 0.1W, 0603; Resistance:825kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 825K, 0.1W, 0603; Resistance:825kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 825K, 0.1W, 0603; Resistance Panasonic - 67AC1842 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 825K, 0.1W, 0603; Resistance Panasonic
67AC1842
Chip Res, Thick Film, 825K, 0.1W, 0603; Resistance Panasonic 67AC1842
CHIP RES, THICK FILM, 825K, 0.1W, 0603; Resistance:825kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 825K, 0.1W, 0603; Resistance:825kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 825K, 0.1W, 0603; Resistance Panasonic - 65AC7544 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 825K, 0.1W, 0603; Resistance Panasonic
65AC7544
Chip Res, Thick Film, 825K, 0.1W, 0603; Resistance Panasonic 65AC7544
CHIP RES, THICK FILM, 825K, 0.1W, 0603; Resistance:825kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 825K, 0.1W, 0603; Resistance:825kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC1842
Product Name Chip Res, Thick Film, 825K, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 825000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249296 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD3404FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details