Panasonic Chip Res, Thick Film, 8K25, 0.1W, 0603; Resistance Panasonic ERJ-S03D8251V

Description
CHIP RES, THICK FILM, 8K25, 0.1W, 0603; Resistance:8.25kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 8K25, 0.1W, 0603; Resistance:8.25kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 8K25, 0.1W, 0603; Resistance Panasonic - 65AC7543 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 8K25, 0.1W, 0603; Resistance Panasonic
65AC7543
Chip Res, Thick Film, 8K25, 0.1W, 0603; Resistance Panasonic 65AC7543
CHIP RES, THICK FILM, 8K25, 0.1W, 0603; Resistance:8.25kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 8K25, 0.1W, 0603; Resistance:8.25kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 8K25, 0.1W, 0603; Resistance Panasonic - 66AC9192 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 8K25, 0.1W, 0603; Resistance Panasonic
66AC9192
Chip Res, Thick Film, 8K25, 0.1W, 0603; Resistance Panasonic 66AC9192
CHIP RES, THICK FILM, 8K25, 0.1W, 0603; Resistance:8.25kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 8K25, 0.1W, 0603; Resistance:8.25kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 65AC7543
Product Name Chip Res, Thick Film, 8K25, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 8250 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567819P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details