Panasonic Chip Res, Thick Film, 82K, 0.1W, 0603; Resistance Panasonic ERJ-S03D8202V

Description
CHIP RES, THICK FILM, 82K, 0.1W, 0603; Resistance:82kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75VRoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 82K, 0.1W, 0603; Resistance:82kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 82K, 0.1W, 0603; Resistance Panasonic - 66AC0551 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 82K, 0.1W, 0603; Resistance Panasonic
66AC0551
Chip Res, Thick Film, 82K, 0.1W, 0603; Resistance Panasonic 66AC0551
CHIP RES, THICK FILM, 82K, 0.1W, 0603; Resistance:82kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75VRoHS Compliant: Yes

CHIP RES, THICK FILM, 82K, 0.1W, 0603; Resistance:82kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 82K, 0.1W, 0603; Resistance Panasonic - 65AC7542 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 82K, 0.1W, 0603; Resistance Panasonic
65AC7542
Chip Res, Thick Film, 82K, 0.1W, 0603; Resistance Panasonic 65AC7542
CHIP RES, THICK FILM, 82K, 0.1W, 0603; Resistance:82kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75VRoHS Compliant: Yes

CHIP RES, THICK FILM, 82K, 0.1W, 0603; Resistance:82kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC0551
Product Name Chip Res, Thick Film, 82K, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 82000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 5 +/- %
View Details
Through Hole Resistors - 1249353 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
BGRV, BSRV, BWRV Rectangular Type (For Automotive) -  - KOA Speer Electronics, Inc.
Specs
Category / Application Power Applications
Mounting / Packaging Axial Leads
Resistance Range 1 to 56000 ohms
View Details