Panasonic Chip Res, Thick Film, 820R, 0.1W, 0603; Resistance Panasonic ERJ-S03D8200V

Description
CHIP RES, THICK FILM, 820R, 0.1W, 0603; Resistance:820ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 820R, 0.1W, 0603; Resistance:820ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 820R, 0.1W, 0603; Resistance Panasonic - 66AC2547 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 820R, 0.1W, 0603; Resistance Panasonic
66AC2547
Chip Res, Thick Film, 820R, 0.1W, 0603; Resistance Panasonic 66AC2547
CHIP RES, THICK FILM, 820R, 0.1W, 0603; Resistance:820ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 820R, 0.1W, 0603; Resistance:820ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 820R, 0.1W, 0603; Resistance Panasonic - 65AC7541 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 820R, 0.1W, 0603; Resistance Panasonic
65AC7541
Chip Res, Thick Film, 820R, 0.1W, 0603; Resistance Panasonic 65AC7541
CHIP RES, THICK FILM, 820R, 0.1W, 0603; Resistance:820ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 820R, 0.1W, 0603; Resistance:820ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC2547
Product Name Chip Res, Thick Film, 820R, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 820 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722207 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details