Panasonic Chip Res, Thick Film, 806R, 0.1W, 0603; Resistance Panasonic ERJ-S03D8060V

Description
CHIP RES, THICK FILM, 806R, 0.1W, 0603; Resistance:806ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 806R, 0.1W, 0603; Resistance:806ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 806R, 0.1W, 0603; Resistance Panasonic - 67AC1841 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 806R, 0.1W, 0603; Resistance Panasonic
67AC1841
Chip Res, Thick Film, 806R, 0.1W, 0603; Resistance Panasonic 67AC1841
CHIP RES, THICK FILM, 806R, 0.1W, 0603; Resistance:806ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 806R, 0.1W, 0603; Resistance:806ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 806R, 0.1W, 0603; Resistance Panasonic - 66AC0549 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 806R, 0.1W, 0603; Resistance Panasonic
66AC0549
Chip Res, Thick Film, 806R, 0.1W, 0603; Resistance Panasonic 66AC0549
CHIP RES, THICK FILM, 806R, 0.1W, 0603; Resistance:806ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 806R, 0.1W, 0603; Resistance:806ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC1841
Product Name Chip Res, Thick Film, 806R, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 806 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567815P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details