Panasonic Chip Res, Thick Film, 787K, 0.1W, 0603; Resistance Panasonic ERJ-S03D7873V

Description
CHIP RES, THICK FILM, 787K, 0.1W, 0603; Resistance:787kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 787K, 0.1W, 0603; Resistance:787kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 787K, 0.1W, 0603; Resistance Panasonic - 66AC2545 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 787K, 0.1W, 0603; Resistance Panasonic
66AC2545
Chip Res, Thick Film, 787K, 0.1W, 0603; Resistance Panasonic 66AC2545
CHIP RES, THICK FILM, 787K, 0.1W, 0603; Resistance:787kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 787K, 0.1W, 0603; Resistance:787kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 787K, 0.1W, 0603; Resistance Panasonic - 67AC1840 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 787K, 0.1W, 0603; Resistance Panasonic
67AC1840
Chip Res, Thick Film, 787K, 0.1W, 0603; Resistance Panasonic 67AC1840
CHIP RES, THICK FILM, 787K, 0.1W, 0603; Resistance:787kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 787K, 0.1W, 0603; Resistance:787kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC2545
Product Name Chip Res, Thick Film, 787K, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 787000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580270 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.015 OHM 10W Resistor - 53-PBV-R015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0150 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers