Panasonic Chip Res, Thick Film, 75R, 0.1W, 0603; Resistance Panasonic ERJ-S03D75R0V

Description
CHIP RES, THICK FILM, 75R, 0.1W, 0603; Resistance:75ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 75R, 0.1W, 0603; Resistance:75ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 75R, 0.1W, 0603; Resistance Panasonic - 66AC0545 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 75R, 0.1W, 0603; Resistance Panasonic
66AC0545
Chip Res, Thick Film, 75R, 0.1W, 0603; Resistance Panasonic 66AC0545
CHIP RES, THICK FILM, 75R, 0.1W, 0603; Resistance:75ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

CHIP RES, THICK FILM, 75R, 0.1W, 0603; Resistance:75ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 75R, 0.1W, 0603; Resistance Panasonic - 66AC9187 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 75R, 0.1W, 0603; Resistance Panasonic
66AC9187
Chip Res, Thick Film, 75R, 0.1W, 0603; Resistance Panasonic 66AC9187
CHIP RES, THICK FILM, 75R, 0.1W, 0603; Resistance:75ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

CHIP RES, THICK FILM, 75R, 0.1W, 0603; Resistance:75ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC0545
Product Name Chip Res, Thick Film, 75R, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 75 ohms
Tolerance 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details