Panasonic Chip Res, Thick Film, 7K15, 0.1W, 0603; Resistance Panasonic ERJ-S03D7151V

Description
CHIP RES, THICK FILM, 7K15, 0.1W, 0603; Resistance:7.15kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 7K15, 0.1W, 0603; Resistance:7.15kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 7K15, 0.1W, 0603; Resistance Panasonic - 66AC9184 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 7K15, 0.1W, 0603; Resistance Panasonic
66AC9184
Chip Res, Thick Film, 7K15, 0.1W, 0603; Resistance Panasonic 66AC9184
CHIP RES, THICK FILM, 7K15, 0.1W, 0603; Resistance:7.15kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 7K15, 0.1W, 0603; Resistance:7.15kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 7K15, 0.1W, 0603; Resistance Panasonic - 67AC1836 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 7K15, 0.1W, 0603; Resistance Panasonic
67AC1836
Chip Res, Thick Film, 7K15, 0.1W, 0603; Resistance Panasonic 67AC1836
CHIP RES, THICK FILM, 7K15, 0.1W, 0603; Resistance:7.15kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 7K15, 0.1W, 0603; Resistance:7.15kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC9184
Product Name Chip Res, Thick Film, 7K15, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 7150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details