Panasonic Chip Res, Thick Film, 715R, 0.1W, 0603; Resistance Panasonic ERJ-S03D7150V

Description
CHIP RES, THICK FILM, 715R, 0.1W, 0603; Resistance:715ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 715R, 0.1W, 0603; Resistance:715ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 715R, 0.1W, 0603; Resistance Panasonic - 67AC0645 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 715R, 0.1W, 0603; Resistance Panasonic
67AC0645
Chip Res, Thick Film, 715R, 0.1W, 0603; Resistance Panasonic 67AC0645
CHIP RES, THICK FILM, 715R, 0.1W, 0603; Resistance:715ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 715R, 0.1W, 0603; Resistance:715ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 715R, 0.1W, 0603; Resistance Panasonic - 65AC9029 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 715R, 0.1W, 0603; Resistance Panasonic
65AC9029
Chip Res, Thick Film, 715R, 0.1W, 0603; Resistance Panasonic 65AC9029
CHIP RES, THICK FILM, 715R, 0.1W, 0603; Resistance:715ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 715R, 0.1W, 0603; Resistance:715ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC0645
Product Name Chip Res, Thick Film, 715R, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 715 ohms
Unlock Full Specs
to access all available technical data