Panasonic Chip Res, Thick Film, 6K8, 0.1W, 0603; Resistance Panasonic ERJ-S03D6801V

Description
CHIP RES, THICK FILM, 6K8, 0.1W, 0603; Resistance:6.8kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 6K8, 0.1W, 0603; Resistance:6.8kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 6K8, 0.1W, 0603; Resistance Panasonic - 67AC1835 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 6K8, 0.1W, 0603; Resistance Panasonic
67AC1835
Chip Res, Thick Film, 6K8, 0.1W, 0603; Resistance Panasonic 67AC1835
CHIP RES, THICK FILM, 6K8, 0.1W, 0603; Resistance:6.8kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 6K8, 0.1W, 0603; Resistance:6.8kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 6K8, 0.1W, 0603; Resistance Panasonic - 66AC6461 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 6K8, 0.1W, 0603; Resistance Panasonic
66AC6461
Chip Res, Thick Film, 6K8, 0.1W, 0603; Resistance Panasonic 66AC6461
CHIP RES, THICK FILM, 6K8, 0.1W, 0603; Resistance:6.8kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 6K8, 0.1W, 0603; Resistance:6.8kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC1835
Product Name Chip Res, Thick Film, 6K8, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 6800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD393JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details